RS-2C-23 100 5% RW69V101 B12
WW LEADED,2.5W,100,5%,B
RS-2C-23 100 5% RW69V101 B12
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RW69V101B12 | RW69V101B12 | 541-RW69V101B12-ND |
| Product Name | Wirewound Resistors | WW LEADED,2.5W,100,5%,BULK | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 100 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 2.5 watts | 3 watts | |
| Configuration | Single Resistor |