Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW5S0FA10K0JE

Description
10 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW5S0FA10K0JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW5S0FA10K0JE-ND
Chip Resistor - Surface Mount RW5S0FA10K0JE-ND
10 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound

10 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound

Buy Now Datasheet
Wirewound Resistor - RW5S0FA10K0JE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
RW5S0FA10K0JE
Wirewound Resistor RW5S0FA10K0JE
High Power SMD Wirewound Resistor

High Power SMD Wirewound Resistor

Supplier's Site
Wirewound Resistor, 10Kohm, 5W, 5%, Smd; Resistance Ohmite - 55W5016 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 5W, 5%, Smd; Resistance Ohmite
55W5016
Wirewound Resistor, 10Kohm, 5W, 5%, Smd; Resistance Ohmite 55W5016
WIREWOUND RESISTOR, 10KOHM, 5W, 5%, SMD; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:RW5 Series; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 5W, 5%, SMD; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:RW5 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW5S0FA10K0JE-ND RW5S0FA10K0JE 55W5016
Product Name Chip Resistor - Surface Mount Wirewound Resistor Wirewound Resistor, 10Kohm, 5W, 5%, Smd; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging SMD, L-Bend SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers