Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DBR036JE

Description
36 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
36 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR036JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DBR036JE-ND
Chip Resistor - Surface Mount RW3R0DBR036JE-ND
36 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

36 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor,wirewound,0.036Ohms,200Wv,5+/-% Tol,6327-Case Rohs Compliant Ohmite - 64K6172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.036Ohms,200Wv,5+/-% Tol,6327-Case Rohs Compliant Ohmite
64K6172
Resistor,wirewound,0.036Ohms,200Wv,5+/-% Tol,6327-Case Rohs Compliant Ohmite 64K6172
Resistor,Wirewound,0 .036Ohms,200WV,5+/-% Tol,6327-Case RoHS Compliant: Yes

Resistor,Wirewound,0.036Ohms,200WV,5+/-% Tol,6327-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW3R0DBR036JE-ND 64K6172
Product Name Chip Resistor - Surface Mount Resistor,wirewound,0.036Ohms,200Wv,5+/-% Tol,6327-Case Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead
Resistance Range 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers