WW,LEADED,1W,1K,1%,B
G-1-125 1K 1% RW81U1001F B12
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RW81U1001FB12 | 541-RW81U1001FB12-ND |
| Product Name | WW,LEADED,1W,1K,1%,BULK | Through Hole Resistors |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound |