Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DBR015JET

Description
15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR015JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DBR015JETR-ND
Chip Resistor - Surface Mount RW3R0DBR015JETR-ND
15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW3R0DBR015JET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RW3R0DBR015JET
Resistors - Chip Resistor - Surface Mount RW3R0DBR015JET
RES 0.015 OHM 5% 3W 6327

RES 0.015 OHM 5% 3W 6327

Supplier's Site
Resistor, Wirewound, 0.015 Ohm, 3W, 5%; Resistance Ohmite - 64K6171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.015 Ohm, 3W, 5%; Resistance Ohmite
64K6171
Resistor, Wirewound, 0.015 Ohm, 3W, 5%; Resistance Ohmite 64K6171
RESISTOR, WIREWOUND, 0.015 OHM, 3W, 5%; Resistance:0.015ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.015 OHM, 3W, 5%; Resistance:0.015ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW3R0DBR015JETR-ND RW3R0DBR015JET 64K6171
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Wirewound, 0.015 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead 6327 J-Lead SMD
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details