Ohmite Manufacturing Co. 0.47 OHM 2W Resistor RW2R0DAR470JET

Description
RES 0.47 OHM 5% 2W J LEAD Product overview: RW2R0DAR470JET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RW2R0DAR470JET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.47 OHM 5% 2W J LEAD Product overview: RW2R0DAR470JET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RW2R0DAR470JET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.47 OHM 2W Resistor - 52-RW2R0DAR470JET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 2W Resistor
52-RW2R0DAR470JET
0.47 OHM 2W Resistor 52-RW2R0DAR470JET
RES 0.47 OHM 5% 2W J LEAD Product overview: RW2R0DAR470JET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RW2R0DAR470JET can be used for catalog matching and distributor lookup.

RES 0.47 OHM 5% 2W J LEAD Product overview: RW2R0DAR470JET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RW2R0DAR470JET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RW2R0DAR470JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2R0DAR470JETR-ND
Chip Resistor - Surface Mount RW2R0DAR470JETR-ND
470 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

470 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RW2R0DAR470JET
793461-RW2R0DAR470JET
Chip Resistor - Surface Mount - RW2R0DAR470JET 793461-RW2R0DAR470JET
Manufacturer: Ohmite Win Source Part Number: 793461-RW2R0DAR470JE T Series: RW Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Current Sense Package: 4524 J-Lead Tolerance: ±5% Temperature Coefficient: ±90ppm/°C Power (Watts): 2W Resistance (Ohms): 0.47 Composition: Wirewound Number of Terminations: 2 Family Name: RW Categories: Resistors Dimension: 0.455" L x 0.240" W (11.56mm x 6.10mm) Manufacturer Package: SMD J-Lead, Recessed Height - Seated (Maximum): 0.231" (5.87mm) Alternative Parts (Cross-Reference): MSP2BR4700JS14E3 ; S-4 0.47 OHM 5% BULK; MSP2BR4700JT20E3; MSP2BR4700JR10E3 ; Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Ohmite
Win Source Part Number: 793461-RW2R0DAR470JET
Series: RW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Features: Current Sense
Package: 4524 J-Lead
Tolerance: ±5%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.47
Composition: Wirewound
Number of Terminations: 2
Family Name: RW
Categories: Resistors
Dimension: 0.455" L x 0.240" W (11.56mm x 6.10mm)
Manufacturer Package: SMD J-Lead, Recessed
Height - Seated (Maximum): 0.231" (5.87mm)
Alternative Parts (Cross-Reference): MSP2BR4700JS14E3 ; S-4 0.47 OHM 5% BULK; MSP2BR4700JT20E3; MSP2BR4700JR10E3 ;
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES SMD 470 MOHM 5% 2W J LEAD - 547-RW2R0DAR470JET - Utmel Electronic Limited
Hong Kong, China
RES SMD 470 MOHM 5% 2W J LEAD
547-RW2R0DAR470JET
RES SMD 470 MOHM 5% 2W J LEAD 547-RW2R0DAR470JET
RES SMD 470 MOHM 5% 2W J LEAD

RES SMD 470 MOHM 5% 2W J LEAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RW2R0DAR470JET RW2R0DAR470JETR-ND 793461-RW2R0DAR470JET 547-RW2R0DAR470JET
Product Name 0.47 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RW2R0DAR470JET RES SMD 470 MOHM 5% 2W J LEAD
Technology / Construction Wirewound Wirewound Wirewound Wirewound; Wirewound
Mounting / Packaging 4524 J-Lead Surface Mount Technology (SMT / SMD); 4524 J-Lead Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP6R20FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details