Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DBR050JE

Description
50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR050JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DBR050JE-ND
Chip Resistor - Surface Mount RW3R0DBR050JE-ND
50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW3R0DBR050JE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW3R0DBR050JE
Resistors - Chip Resistor - Surface Mount RW3R0DBR050JE
RES 0.05 OHM 5% 3W J LEAD

RES 0.05 OHM 5% 3W J LEAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number RW3R0DBR050JE-ND RW3R0DBR050JE
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead 6327 J-Lead
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers