Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0BAR015JE

Description
15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0BAR015JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0BAR015JE-ND
Chip Resistor - Surface Mount RW1S0BAR015JE-ND
15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor,wirewound,0.015Ohms,50Wv,5+/-% Tol,2514-Case Rohs Compliant Ohmite - 64K5996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.015Ohms,50Wv,5+/-% Tol,2514-Case Rohs Compliant Ohmite
64K5996
Resistor,wirewound,0.015Ohms,50Wv,5+/-% Tol,2514-Case Rohs Compliant Ohmite 64K5996
Resistor,Wirewound,0 .015Ohms,50WV,5+/-% Tol,2514-Case RoHS Compliant: Yes

Resistor,Wirewound,0.015Ohms,50WV,5+/-% Tol,2514-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S0BAR015JE-ND 64K5996
Product Name Chip Resistor - Surface Mount Resistor,wirewound,0.015Ohms,50Wv,5+/-% Tol,2514-Case Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details