Wirewound Resistors - Through Hole 5watts 82.5ohms 1%
RS-5-69 82.5 1% RW74U82R5F B12
RS-5-69 82.5 1% RW74U82R5F B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RW74U82R5FB12 | 541-RW74U82R5FB12-ND | 3110-RW74U82R5FB12 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 82.5 ohms | 82.5 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |