RS-5-69 160 1% RW74U1600F B12
Wirewound Resistors - Through Hole 5watts 160ohms 1%
RS-5-69 160 1% RW74U1600F B12
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RW74U1600FB12 | RW74U1600FB12 | 541-RW74U1600FB12-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 160 ohms | 160 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |