Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2R0DAR010JE

Description
SURF MT 2 WATTS 0.010 5% CURRENT
Request a Quote Datasheet
Description
SURF MT 2 WATTS 0.010 5% CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2R0DAR010JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2R0DAR010JE-ND
Chip Resistor - Surface Mount RW2R0DAR010JE-ND
SURF MT 2 WATTS 0.010 5% CURRENT

SURF MT 2 WATTS 0.010 5% CURRENT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW2R0DAR010JE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW2R0DAR010JE
Resistors - Chip Resistor - Surface Mount RW2R0DAR010JE
RES SMD 10M OHM 5% 2W J LEAD

RES SMD 10M OHM 5% 2W J LEAD

Supplier's Site
Smd Current Sense Resistors, Rw Series, 0.01 Ohm, 2 W, 5%, 100 V Rohs Compliant Ohmite - 64K6102 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rw Series, 0.01 Ohm, 2 W, 5%, 100 V Rohs Compliant Ohmite
64K6102
Smd Current Sense Resistors, Rw Series, 0.01 Ohm, 2 W, 5%, 100 V Rohs Compliant Ohmite 64K6102
SMD Current Sense Resistors, RW Series, 0.01 ohm, 2 W, - 5%, 100 V RoHS Compliant: Yes

SMD Current Sense Resistors, RW Series, 0.01 ohm, 2 W, - 5%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW2R0DAR010JE-ND RW2R0DAR010JE 64K6102
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Rw Series, 0.01 Ohm, 2 W, 5%, 100 V Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4527 J-Lead 4524 J-Lead
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details