Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2R0CBR300JE

Description
300 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2R0CBR300JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2R0CBR300JE-ND
Chip Resistor - Surface Mount RW2R0CBR300JE-ND
300 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

300 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RW2R0CBR300JE-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 J-Lead
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details