Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - RW81U2000FB12

Description
Vishay/DaleWirewound Resistors - Through Hole 1watt 200ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleWirewound Resistors - Through Hole 1watt 200ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - RW81U2000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
RW81U2000FB12
Vishay/DaleWirewound Resistors - RW81U2000FB12
Vishay/DaleWirewound Resistors - Through Hole 1watt 200ohms 1%

Vishay/DaleWirewound Resistors - Through Hole 1watt 200ohms 1%

Supplier's Site
Through Hole Resistors - RW81U2000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RW81U2000FB12-ND
Through Hole Resistors RW81U2000FB12-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RW81U2000FB12 RW81U2000FB12-ND
Product Name Vishay/DaleWirewound Resistors - Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers