Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R5EA7R50JE

Description
7.5 Ohms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R5EA7R50JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R5EA7R50JE-ND
Chip Resistor - Surface Mount RW3R5EA7R50JE-ND
7.5 Ohms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound

7.5 Ohms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor,wirewound,7.5Ohms,350Wv,5+/-% Tol,-50,50Ppm-Tc,8127-Case Rohs Compliant Ohmite - 64K6204 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,7.5Ohms,350Wv,5+/-% Tol,-50,50Ppm-Tc,8127-Case Rohs Compliant Ohmite
64K6204
Resistor,wirewound,7.5Ohms,350Wv,5+/-% Tol,-50,50Ppm-Tc,8127-Case Rohs Compliant Ohmite 64K6204
Resistor,Wirewound,7 .5Ohms,350WV,5+/-% Tol,-50,50ppm-TC,812 7-Case RoHS Compliant: Yes

Resistor,Wirewound,7.5Ohms,350WV,5+/-% Tol,-50,50ppm-TC,8127-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW3R5EA7R50JE-ND 64K6204
Product Name Chip Resistor - Surface Mount Resistor,wirewound,7.5Ohms,350Wv,5+/-% Tol,-50,50Ppm-Tc,8127-Case Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8127 J-Lead
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details