Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0BAR010JET

Description
SURFACE MOUNT 1 WATT 5% CURRENT
Request a Quote Datasheet
Description
SURFACE MOUNT 1 WATT 5% CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0BAR010JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0BAR010JETR-ND
Chip Resistor - Surface Mount RW1S0BAR010JETR-ND
SURFACE MOUNT 1 WATT 5% CURRENT

SURFACE MOUNT 1 WATT 5% CURRENT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW1S0BAR010JET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW1S0BAR010JET
Resistors - Chip Resistor - Surface Mount RW1S0BAR010JET
RES SMD 10M OHM 5% 1W J LEAD

RES SMD 10M OHM 5% 1W J LEAD

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 1W, 5%; Resistance Ohmite - 64K5993 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 1W, 5%; Resistance Ohmite
64K5993
Wirewound Resistor, 0.01 Ohm, 1W, 5%; Resistance Ohmite 64K5993
WIREWOUND RESISTOR, 0.01 OHM, 1W, 5%; Resistance:0.01ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 1W, 5%; Resistance:0.01ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW1S0BAR010JETR-ND RW1S0BAR010JET 64K5993
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Wirewound Resistor, 0.01 Ohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 2515 J-Lead 2512; 2512 J-Lead
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD564JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details