10 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
WIREWOUND RESISTOR, 0.01 OHM, 2W, 5%; Resistance:0.01ohm; Product Range:RW Series; Resistor Case / Package:4022 [10357 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RW2S0CBR010JE-ND | 64K6124 |
| Product Name | Chip Resistor - Surface Mount | Wirewound Resistor, 0.01 Ohm, 2W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 J-Lead | 4022 [10357 Metric] |
| Resistance Range | 0.0100 ohms | 0.0100 ohms |