Ohmite Manufacturing Co. Wirewound Resistor RW5S0FA4K70JET

Description
High Power SMD Wirewound Resistor
Request a Quote Datasheet
Description
High Power SMD Wirewound Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - RW5S0FA4K70JET - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
RW5S0FA4K70JET
Wirewound Resistor RW5S0FA4K70JET
High Power SMD Wirewound Resistor

High Power SMD Wirewound Resistor

Supplier's Site
Chip Resistor - Surface Mount - 273-RW5S0FA4K70JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW5S0FA4K70JETDKR-ND
Chip Resistor - Surface Mount 273-RW5S0FA4K70JETDKR-ND
RES SMD 4.7K OHM 5% 5W L BEND

RES SMD 4.7K OHM 5% 5W L BEND

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW5S0FA4K70JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW5S0FA4K70JETCT-ND
Chip Resistor - Surface Mount 273-RW5S0FA4K70JETCT-ND
RES SMD 4.7K OHM 5% 5W L BEND

RES SMD 4.7K OHM 5% 5W L BEND

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW5S0FA4K70JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW5S0FA4K70JETTR-ND
Chip Resistor - Surface Mount 273-RW5S0FA4K70JETTR-ND
4.7 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound

4.7 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number RW5S0FA4K70JET 273-RW5S0FA4K70JETDKR-ND
Product Name Wirewound Resistor Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 4700 ohms
Power Rating 5 watts 5 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details