RS-5-70 330 5% RW67V331 B12
RS-5-70 330 5% RW67V331 B12
Wirewound Resistors - Through Hole 6.5watts 330ohms 5% Non Standard
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RW67V331B12 | 541-RW67V331B12-ND | RW67V331B12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - |
| Category / Application | Industrial | General Use | |
| Resistance Range | 330 ohms | 330 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |