Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW5S0FA1R00FE

Description
1 Ohms ±1% 5W Chip Resistor SMD, L-Bend Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 5W Chip Resistor SMD, L-Bend Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW5S0FA1R00FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW5S0FA1R00FE-ND
Chip Resistor - Surface Mount RW5S0FA1R00FE-ND
1 Ohms ±1% 5W Chip Resistor SMD, L-Bend Wirewound

1 Ohms ±1% 5W Chip Resistor SMD, L-Bend Wirewound

Buy Now Datasheet
Wirewound Resistor - RW5S0FA1R00FE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
RW5S0FA1R00FE
Wirewound Resistor RW5S0FA1R00FE
High Power SMD Wirewound Resistor

High Power SMD Wirewound Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RW5S0FA1R00FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RW5S0FA1R00FE
Resistors - Chip Resistor - Surface Mount RW5S0FA1R00FE
RES SMD 1 OHM 1% 5W L BEND

RES SMD 1 OHM 1% 5W L BEND

Supplier's Site
Wirewound Resistor, 1 Ohm, 5W, 1%, Smd; Resistance Ohmite - 55W5015 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 5W, 1%, Smd; Resistance Ohmite
55W5015
Wirewound Resistor, 1 Ohm, 5W, 1%, Smd; Resistance Ohmite 55W5015
WIREWOUND RESISTOR, 1 OHM, 5W, 1%, SMD; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:RW5 Series; Voltage Rating:700V RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 5W, 1%, SMD; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:RW5 Series; Voltage Rating:700V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RW5S0FA1R00FE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RW5S0FA1R00FE
Chip Resistor - Surface Mount RW5S0FA1R00FE
RES SMD 1 OHM 1% 5W L BEND

RES SMD 1 OHM 1% 5W L BEND

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RW5S0FA1R00FE-ND RW5S0FA1R00FE RW5S0FA1R00FE 55W5015 RW5S0FA1R00FE
Product Name Chip Resistor - Surface Mount Wirewound Resistor Resistors - Chip Resistor - Surface Mount Wirewound Resistor, 1 Ohm, 5W, 1%, Smd; Resistance Ohmite Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging SMD, L-Bend SMD, L-Bend SMD
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers