Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DB15R0JE

Description
15 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DB15R0JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DB15R0JE-ND
Chip Resistor - Surface Mount RW3R0DB15R0JE-ND
15 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

15 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW3R0DB15R0JE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW3R0DB15R0JE
Resistors - Chip Resistor - Surface Mount RW3R0DB15R0JE
RES 15 OHM 5% 3W 6327

RES 15 OHM 5% 3W 6327

Supplier's Site
Wirewound Resistor, 15 Ohm, 3W, 5%; Resistance Ohmite - 86K9110 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 3W, 5%; Resistance Ohmite
86K9110
Wirewound Resistor, 15 Ohm, 3W, 5%; Resistance Ohmite 86K9110
WIREWOUND RESISTOR, 15 OHM, 3W, 5%; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:RW Series; Voltage Rating:200VRoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 3W, 5%; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:General Purpose; Product Range:RW Series; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW3R0DB15R0JE-ND RW3R0DB15R0JE 86K9110
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Wirewound Resistor, 15 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead 6327 J-Lead SMD
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers