RS-1A-300 1K 1% RW70U1001F B12
RS-1A-300 1K 1% RW70U1001F B12
Wirewound Resistors - Through Hole 1watt 1Kohms 1%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RW70U1001FB12-ND | 3110-RW70U1001FB12 | RW70U1001FB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |