Vishay Precision Group Through Hole Resistors RW80U10R0FB12

Description
G-3-125 10 1% RW80U10R0F B12
Request a Quote Datasheet
Description
G-3-125 10 1% RW80U10R0F B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RW80U10R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RW80U10R0FB12-ND
Through Hole Resistors 541-RW80U10R0FB12-ND
G-3-125 10 1% RW80U10R0F B12

G-3-125 10 1% RW80U10R0F B12

Buy Now Datasheet
Wirewound Resistors - - RW80U10R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RW80U10R0FB12
Wirewound Resistors - RW80U10R0FB12
Wirewound Resistors - Through Hole 2watts 10ohms 1%

Wirewound Resistors - Through Hole 2watts 10ohms 1%

Supplier's Site
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay - 28M5743 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay
28M5743
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay 28M5743
WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:2.39mm RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:2.39mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RW80U10R0FB12-ND RW80U10R0FB12 28M5743
Product Name Through Hole Resistors Wirewound Resistors - Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details