Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S5CAR005JET

Description
5 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
5 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S5CAR005JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S5CAR005JETR-ND
Chip Resistor - Surface Mount RW1S5CAR005JETR-ND
5 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound

5 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.005 Ohm, 1.5W, 5%; Resistance Ohmite - 64K6067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.005 Ohm, 1.5W, 5%; Resistance Ohmite
64K6067
Wirewound Resistor, 0.005 Ohm, 1.5W, 5%; Resistance Ohmite 64K6067
WIREWOUND RESISTOR, 0.005 OHM, 1.5W, 5%; Resistance:0.005ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.005 OHM, 1.5W, 5%; Resistance:0.005ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S5CAR005JETR-ND 64K6067
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 0.005 Ohm, 1.5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3916 J-Lead
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers