Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW5S0FA1R00FET

Description
RES SMD 1 OHM 1% 5W L BEND
Request a Quote Datasheet
Description
RES SMD 1 OHM 1% 5W L BEND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-RW5S0FA1R00FETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW5S0FA1R00FETDKR-ND
Chip Resistor - Surface Mount 273-RW5S0FA1R00FETDKR-ND
RES SMD 1 OHM 1% 5W L BEND

RES SMD 1 OHM 1% 5W L BEND

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW5S0FA1R00FETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW5S0FA1R00FETCT-ND
Chip Resistor - Surface Mount 273-RW5S0FA1R00FETCT-ND
RES SMD 1 OHM 1% 5W L BEND

RES SMD 1 OHM 1% 5W L BEND

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW5S0FA1R00FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW5S0FA1R00FETTR-ND
Chip Resistor - Surface Mount 273-RW5S0FA1R00FETTR-ND
1 Ohms ±1% 5W Chip Resistor SMD, L-Bend Wirewound

1 Ohms ±1% 5W Chip Resistor SMD, L-Bend Wirewound

Buy Now Datasheet
Wirewound Resistor - RW5S0FA1R00FET - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
RW5S0FA1R00FET
Wirewound Resistor RW5S0FA1R00FET
High Power SMD Wirewound Resistor

High Power SMD Wirewound Resistor

Supplier's Site
Res, 1R, 1%, 5W, Smd, Wirewound; Resistance Ohmite - 88W4459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 5W, Smd, Wirewound; Resistance Ohmite
88W4459
Res, 1R, 1%, 5W, Smd, Wirewound; Resistance Ohmite 88W4459
RES, 1R, 1%, 5W, SMD, WIREWOUND; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:RW5 Series; Voltage Rating:700V RoHS Compliant: Yes

RES, 1R, 1%, 5W, SMD, WIREWOUND; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:RW5 Series; Voltage Rating:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-RW5S0FA1R00FETDKR-ND RW5S0FA1R00FET 88W4459
Product Name Chip Resistor - Surface Mount Wirewound Resistor Res, 1R, 1%, 5W, Smd, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging SMD, L-Bend SMD
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers