Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0BAR200JET

Description
200 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0BAR200JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0BAR200JETR-ND
Chip Resistor - Surface Mount RW1S0BAR200JETR-ND
200 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

200 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.2 Ohm, 1W, 5%; Resistance Ohmite - 64K6035 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 1W, 5%; Resistance Ohmite
64K6035
Wirewound Resistor, 0.2 Ohm, 1W, 5%; Resistance Ohmite 64K6035
WIREWOUND RESISTOR, 0.2 OHM, 1W, 5%; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 1W, 5%; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S0BAR200JETR-ND 64K6035
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 0.2 Ohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2414944P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details