Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DBR010JET

Description
10 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
10 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR010JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DBR010JETR-ND
Chip Resistor - Surface Mount RW3R0DBR010JETR-ND
10 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

10 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RW3R0DBR010JETR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630186-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers