Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2S0CBR030JET

Description
30 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
30 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2S0CBR030JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0CBR030JETR-ND
Chip Resistor - Surface Mount RW2S0CBR030JETR-ND
30 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

30 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor Wirewound, 0.03 Ohm, 2W, 5%; Filter Terminals Ohmite - 65K1318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.03 Ohm, 2W, 5%; Filter Terminals Ohmite
65K1318
Resistor Wirewound, 0.03 Ohm, 2W, 5%; Filter Terminals Ohmite 65K1318
RESISTOR WIREWOUND, 0.03 OHM, 2W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.03 OHM, 2W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW2S0CBR030JETR-ND 65K1318
Product Name Chip Resistor - Surface Mount Resistor Wirewound, 0.03 Ohm, 2W, 5%; Filter Terminals Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details