Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2S0DA150RJE

Description
150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2S0DA150RJE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0DA150RJE-ND
Chip Resistor - Surface Mount RW2S0DA150RJE-ND
150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 150 Ohm, 2W, 5%; Resistance Ohmite - 51M1697 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 2W, 5%; Resistance Ohmite
51M1697
Wirewound Resistor, 150 Ohm, 2W, 5%; Resistance Ohmite 51M1697
WIREWOUND RESISTOR, 150 OHM, 2W, 5%; Resistance:150ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 2W, 5%; Resistance:150ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW2S0DA150RJE-ND 51M1697
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 150 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4524 J-Lead
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers