RS-2C-23 330 5% RW69V331 B12
RS-2C-23 330 5% RW69V331 B12
Wirewound Resistors - Through Hole 2.5watts 4.7ohms 5%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RW69V331B12-ND | 3110-RW69V331B12 | RW69V331B12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Temperature Coefficient | 20 ±ppm/°C |