Wirewound Resistors - Through Hole 3watts 0.12ohms 10% 10% Product overview: RW69VR12B12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RW69VR12B12 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103707-RW69VR12B12
Packaging: Bulk
Termination: Axial
Length: 12.7 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 10 %
Temperature Coefficient: 90 ppm/°C
Military Standard: MIL-PRF-26
Composition: Wirewound
Weight: 1.59999 g
Resistance: 120 mΩ
Power Rating: 3 W
Diameter: 5.54 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): CW02BR1200KB12; CW02BR1200KS70; RS02B12R00FB12; RS02BR1200FE12; CA0001R1200KR05; 43FR13E;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 350 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Diameter: 813 µm
RS-2C-23 .12 10% RW69VR12 B12
Wirewound Resistors - Through Hole 2.5watts 0.22ohms 10%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RW69VR12B12 | 1103707-RW69VR12B12 | 541-RW69VR12B12-ND | RW69VR12B12 |
| Product Name | Through-Hole Resistor | Through Hole Resistors - RW69VR12B12 | Through Hole Resistors | Wirewound Resistors - |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound | Wirewound |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | 0.2200 ohms | |
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C | 90 ±ppm/°C | |
| Operating Temperature | -65 to 350 C (-85 to 662 F) | -65 to 350 C (-85 to 662 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Axial Leads; Axial | ThroughHole |