Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DBR005JET

Description
5 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
5 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR005JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DBR005JETR-ND
Chip Resistor - Surface Mount RW3R0DBR005JETR-ND
5 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

5 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1351691-RW3R0DBR005JET - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351691-RW3R0DBR005JET
Resistors - Chip Resistor - Surface Mount 1351691-RW3R0DBR005JET
Win Source Part Number: 1351691-RW3R0DBR005J ET Category: Resistors - Chip Resistor - Surface Mount Series: RW Features: Current Sense Package: Tape & Reel Size / Dimension: 0.625" L x 0.273" W (15.88mm x 6.93mm) Height - Seated (Max): 0.231" (5.87mm) Standard Package: 1,000 Tolerance: ±5% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: 6327 J-Lead Supplier Device Package: SMD J-Lead, Recessed Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Ohmite

Win Source Part Number: 1351691-RW3R0DBR005JET
Category: Resistors - Chip Resistor - Surface Mount
Series: RW
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.625" L x 0.273" W (15.88mm x 6.93mm)
Height - Seated (Max): 0.231" (5.87mm)
Standard Package: 1,000
Tolerance: ±5%
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: 6327 J-Lead
Supplier Device Package: SMD J-Lead, Recessed
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Ohmite

Buy Now Datasheet
Resistor, Wirewound, 0.005 Ohm, 3W, 5%; Filter Terminals Ohmite - 65K1327 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.005 Ohm, 3W, 5%; Filter Terminals Ohmite
65K1327
Resistor, Wirewound, 0.005 Ohm, 3W, 5%; Filter Terminals Ohmite 65K1327
RESISTOR, WIREWOUND, 0.005 OHM, 3W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.005 OHM, 3W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW3R0DBR005JETR-ND 1351691-RW3R0DBR005JET 65K1327
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Wirewound, 0.005 Ohm, 3W, 5%; Filter Terminals Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details