400W TVS Diode, Unidirectional, 26V, SMA, 53.5V Clamp Product overview: SMAJ26A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 26V, 53.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 26V, 53.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26A-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251274-SMAJ26A-TR
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TRANSIL 400W 26V UNIDIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 26 V, DO-214AC, 2, 28.9 V RoHS Compliant: Yes
TVS DIODE 26VWM 53.5VC SMA
TVS DIODE 26VWM 53.5VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ26A-TR | 1251274-SMAJ26A-TR | 497-15656-6-ND | 33R1029 | SMAJ26A-TR | SMAJ26A-TR |
| Product Name | 400W 26V 53.5V TVS Protection Diode | TVS - TVS - Diodes - SMAJ26A-TR | TVS Diodes | Transil 400W 26V Unidirectional Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |