DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
110
119
120
121
122
123
124
125
126
127
128
129
130
131
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 1000W TVS,SMB | |
| 11.2V Clamp 89.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 11.4V Clamp 87.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12.3V Clamp 81.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12.9V Clamp 77.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12V Clamp 83.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 13.3V Clamp 75.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 13.6V Clamp 73.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 13.6V Clamp 73.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 137V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.3V Clamp 69.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.4V Clamp 69.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 146V Clamp 6.85A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.4V Clamp 64.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.9V Clamp 62.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 16.9V Clamp 59.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat | |
| 24.2V Clamp 413A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat | |
| 25.3V Clamp 394A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat | |
| 27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat | |
| 29V Clamp 338A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat | |
| 32.4V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.4V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat | |
| 35.5V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 35.5V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 35.8V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 25.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 25.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 39.4V Clamp 25.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 42.1V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 43V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.4V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.4V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 46.6V Clamp 21.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 50V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 53.5V Clamp 18.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 58.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 58.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.3V Clamp 15.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 71.4V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.6V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| TVS DIODE 20VWM 32.4VC DO214AA | |
| TVS DIODE 22VWM 35.5VC DO214AA | |
| TVS DIODE 24VWM 38.9VC DO214AA | |
| TVS DIODE 26VWM 42.1VC DO214AA | |
| TVS DIODE 28VWM 45.4VC DO214AA | |
| TVS DIODE 30VWM 48.4VC DO214AA | |
| TVS DIODE 33VWM 53.3VC DO214AA | |
| TVS DIODE 36VWM 58.1VC DO214AA | |
| TVS DIODE 40VWM 64.5VC DO214AA | |
| TVS DIODE 43VWM 69.4VC DO214AA | |
| TVS DIODE 45VWM 72.7VC DO214AA | |
| TVS DIODE 48VWM 77.4VC DO214AA | |
| TVS DIODE 51VWM 82.4VC DO214AA | |
| TVS DIODE 54VWM 87.1VC DO214AA | |
| TVS DIODE 58VWM 93.6VC DO214AA | |
| TVS DIODE 5VWM 9.2VC DO214AA | |
| TVS DIODE 6.5VWM 11.2V DO214AA | |
| TVS DIODE 60VWM 96.8VC DO214AA | |
| TVS DIODE 64VWM 103VC DO214AA | |
| TVS DIODE 6VWM 10.3VC DO214AA | |
| TVS DIODE 7.5VWM 12.9V DO214AA | |
| TVS DIODE 70VWM 113VC DO214AA | |
| TVS DIODE 75VWM 121VC DO214AA | |
| TVS DIODE 78VWM 126VC DO214AA | |
| TVS DIODE 7VWM 12VC DO214AA | |
| TVS DIODE 8.5VWM 14.4V DO214AA | |
| TVS DIODE 80VWM 129.6V DO214AA | |
| TVS DIODE 85VWM 137VC DO214AA | |
| TVS DIODE 8VWM 13.6VC DO214AA | |
| TVS DIODE 90VWM 146VC DO214AA | |
| TVS DIODE 9VWM 15.4VC DO214AA |
| << Prev | Next >> |