Cornell Dubilier Film Paper Film Capacitors FCP1210H393J-G3

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCP1210H393J-G3 is a surface mount film capacitor in the FCP series, designed for high-frequency applications and reflow soldering. It uses a stacked metallized polyphenylene sulfide (PPS) dielectric with a case size of 1210 and features a capacitance of 0.039 µF, rated for 50 Vdc, with a tolerance of ±2% (G). It operates from -55 °C to +125 °C, has a maximum dissipation factor of 0.6% at 1 kHz, and meets the EIA 1210 standard. The terminations are lead-free with a Sn-Ag-Cu solder finish. The part is packaged for tape and reel and conforms to the series' life and moisture endurance tests.

Datasheet Summary
Powered by GS/AI

The FCP1210H393J-G3 is a surface mount film capacitor in the FCP series, designed for high-frequency applications and reflow soldering. It uses a stacked metallized polyphenylene sulfide (PPS) dielectric with a case size of 1210 and features a capacitance of 0.039 µF, rated for 50 Vdc, with a tolerance of ±2% (G). It operates from -55 °C to +125 °C, has a maximum dissipation factor of 0.6% at 1 kHz, and meets the EIA 1210 standard. The terminations are lead-free with a Sn-Ag-Cu solder finish. The part is packaged for tape and reel and conforms to the series' life and moisture endurance tests.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCP1210H393J-G3 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCP1210H393J-G3
Film Paper Film Capacitors FCP1210H393J-G3
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors 2002-FCP1210H393J-G3
Surface Mount Film Capacitors 0.039µF 50V

Surface Mount Film Capacitors 0.039µF 50V

Supplier's Site Datasheet
Film Capacitors - FCP1210H393J-G3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1210H393J-G3-ND
Film Capacitors FCP1210H393J-G3-ND
0.039µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)

0.039µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors FCP1210H393J-G3
CAP FILM 0.039UF 5% 50VDC 1210

CAP FILM 0.039UF 5% 50VDC 1210

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCP1210H393J-G3 2002-FCP1210H393J-G3 FCP1210H393J-G3-ND FCP1210H393J-G3
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers