Cornell Dubilier Film Capacitors FCP0805H182G-J1

Description
Surface Mount Film Capacitors 0.0018µF 50V
Request a Quote Datasheet
Description
Surface Mount Film Capacitors 0.0018µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-FCP0805H182G-J1
Surface Mount Film Capacitors 0.0018µF 50V

Surface Mount Film Capacitors 0.0018µF 50V

Supplier's Site Datasheet
Film Capacitors - FCP0805H182G-J1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0805H182G-J1-ND
Film Capacitors FCP0805H182G-J1-ND
1800pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

1800pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP0805H182G-J1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP0805H182G-J1
Capacitors - Film Capacitors FCP0805H182G-J1
CAP FILM 1800PF 2% 50VDC 0805

CAP FILM 1800PF 2% 50VDC 0805

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-FCP0805H182G-J1 FCP0805H182G-J1-ND FCP0805H182G-J1
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Capacitance Range 0.0018 microF 0.0018 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers