The H50S6615A0AF is a high voltage AC and DC film capacitor for power electronics applications, constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 15 µF, a maximum RMS current of 4.25 A, and a peak dV/dt of 962 V/µs. The capacitor has a dissipation factor of 0.21% max at 60 Hz and 25°C, an insulation resistance greater than 1,000 MΩ × µF, and operates from -40°C to +90°C. It meets UL and cUL standards with file number E51176 and is designed for a 60,000-hour operational life at 70°C. The case dimensions are 1.31 inches in width, 2.16 inches in length, and 2.88 inches in height, with a weight of 0.42 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H50S6615A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |