The HVDKAT13J475B is an oil-filled, metallized polypropylene capacitor rated for 13 µF, 1000 Vac, with a ±5% tolerance, housed in a D-case oval aluminum enclosure measuring 4.75 inches in height. It operates within a temperature range of -40 ºC to 70 ºC, supports 50 Hz and 60 Hz frequencies, and is designed for AC filtering and power supply regulation. The capacitor has a rated current of 15 A rms and a rated life of 60,000 hours with 94% survival rate.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVDKAT13J475B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |