The H42S8505A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 850 VAC (1,500 VDC), has a capacitance of 5 μF, a dissipation factor of 0.07% max at 60 Hz and 25°C, and an insulation resistance greater than 1,000 MΩ × μF. The capacitor supports a peak dV/dt of 1,471 V/μs, an ESR of 22 mΩ at 60 Hz, and operates from -40°C to +90°C. It meets UL and cUL standards under file number E51176 and is designed for a 60,000-hour operational life at 70°C. The case dimensions are 1.56 inches wide, 2.69 inches long, and 1.56 inches high, with a weight of 0.42 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H42S8505A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |