The FCP1206H103J-H2 is a surface mount film capacitor featuring a stacked metallized polyphenylene sulfide (PPS) construction for high stability and performance in wireless and instrumentation applications. It is packaged in the EIA 1206 case size and supports a capacitance of 0.01 µF with a tolerance of ±5%. The component is rated for 50 Vdc operation, operates reliably from -55 °C to +125 °C, and maintains a dissipation factor of 0.6% maximum at 1 kHz. Terminations are lead-free with a Sn-Ag-Cu solder finish, and the capacitor meets reflow soldering compatibility requirements.
Surface Mount Film Capacitors 0.01µF 50V
10000pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
10000pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
10000pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Cap Film 0.01uF 50V PPS 5%( 3.2 X 1.6 X 1.1mm) Stacked 125°C T/R Product overview: FCP1206H103J-H2 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FCP1206H103J-H2 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 5% 50VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206H103J-H2 | 2002-FCP1206H103J-H2 | 338-4084-6-ND | 338-4084-2-ND | 62-FCP1206H103J-H2 | FCP1206H103J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | 0.01uF 50V Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |