The FCP0805C822J-J2 is a surface mount film capacitor from the FCP series, designed for reflow soldering in wireless and instrumentation applications. It uses a stacked metallized polyphenylene sulfide (PPS) dielectric and conforms to the EIA 0805 case size. The capacitor has a capacitance of 8200 pF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates over a temperature range of -55 ºC to +125 ºC. Its dissipation factor is 0.6% maximum at 1 kHz and ≤5 Vrms. The terminations are lead-free with a Sn-Ag-Cu solder finish. The part is packaged on tape and reel and meets the stability and life test requirements specified for the FCP series.
Surface Mount Film Capacitors 0.0082µF 16V
8200pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
CAP FILM 8200PF 5% 16VDC 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805C822J-J2 | 2002-FCP0805C822J-J2 | FCP0805C822J-J2-ND | FCP0805C822J-J2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF |