Cornell Dubilier Film Capacitors FCP0805H271J-J1

Description
CAP FILM 270PF 5% 50VDC 0805
Datasheet
Description
CAP FILM 270PF 5% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H271J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H271J-J1
Film Capacitors FCP0805H271J-J1
CAP FILM 270PF 5% 50VDC 0805

CAP FILM 270PF 5% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film 270Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 41J2430 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 270Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
41J2430
Capacitor Pps Film 270Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 41J2430
CAPACITOR PPS FILM 270PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:270pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 270PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:270pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805H271J-J1 41J2430
Product Name Film Capacitors Capacitor Pps Film 270Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHB400K2H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details