H64S8510A0AF is a high voltage AC and DC film capacitor designed for power electronics applications, constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 850 VAC (1,500 VDC) and has a capacitance of 10 μF, with a dissipation factor of 0.19% max at 60 Hz and 25°C. The capacitor supports a peak dV/dt of 1,171 V/μs and an RMS current of 3.75 A, with an ESR of 30 mΩ at 60 Hz. It meets UL and cUL standards under file number E51176, operates from -40°C to +90°C, and is rated for 60,000 hours at 70°C. The case measures 1.91 inches in height, 2.91 inches in width, and 2.91 inches in length, and weighs 0.60 pounds. Insulation bushings are standard for voltages above 1,000 VAC.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H64S8510A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |