The HVDLAT5J578B is an oil-filled, metallized polypropylene capacitor rated for 2000 Vac, with a capacitance of 5 µF and a tolerance of ±5%. It is housed in a D-case oval aluminum enclosure with a height of 5.78 inches (147 mm) and is designed for AC filtering and power supply regulation. The capacitor supports an operating temperature range of -40 °C to 70 °C and is rated for 50 Hz and 60 Hz operation with a rated current of 15 A RMS. Construction features a tin-plated steel terminal and an environmentally safe dielectric fluid.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVDLAT5J578B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |