Cornell Dubilier Ceramic Capacitors M30U105M5-F

Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 338-4111-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
338-4111-ND
Ceramic Capacitors 338-4111-ND
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - M30U105M5-F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M30U105M5-F
Ceramic Capacitors M30U105M5-F
CAP CER 1UF 50V Z5U RADIAL

CAP CER 1UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 338-4111-ND M30U105M5-F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details