The FCP1913H823J-E2 is a surface mount film capacitor from the Type FCP series, utilizing stacked metallized polyphenylene sulfide (PPS) film for high capacitance density and stable performance at high frequencies. It is available in the 1913 case size, rated for 50 Vdc, with a capacitance of 82 nF (0.082 µF), a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. The capacitor features a dissipation factor of 0.6% maximum at 1 kHz and meets the EIA 1913 surface mount standard. Terminations are lead-free with Sn-Ag-Cu solder finish, and the component is designed for reflow soldering.
0.082µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
Surface Mount Film Capacitors 0.082µF 50V
CAP FILM 0.082UF 5% 50VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1913H823J-E2 | FCP1913H823J-E2-ND | 2002-FCP1913H823J-E2 | FCP1913H823J-E2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |