Cornell Dubilier Film Capacitors FCP1210H393G

Description
0.039µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.039µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1210H393G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1210H393G-ND
Film Capacitors FCP1210H393G-ND
0.039µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)

0.039µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1210H393G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1210H393G
Capacitors - Film Capacitors FCP1210H393G
CAP FILM 0.039UF 2% 50VDC 1210

CAP FILM 0.039UF 2% 50VDC 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP1210H393G-ND FCP1210H393G
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers