The H64S6625A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 25 μF, a maximum RMS current of 4.25 A, a peak current of 6.6 A, and an ESR of 15 mΩ at 60 Hz. It operates from -40°C to +90°C, features a dissipation factor of 0.23% max at 60 Hz and 25°C, and meets UL and cUL standards with file number E51176. The capacitor is designed for 60,000 hours of operational life at 70°C and includes an environmentally friendly oil-filled interior with a pressure interrupter compliant with UL810. Physical dimensions are 1.91 inches in width, 2.91 inches in length, and 1.91 inches in height, with a weight of 0.76 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H64S6625A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |