Cornell Dubilier Capacitor Pps Film 560Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier FCP0805H561J-J1

Description
CAPACITOR PPS FILM 560PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 560PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 560Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 41J2435 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 560Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
41J2435
Capacitor Pps Film 560Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 41J2435
CAPACITOR PPS FILM 560PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 560PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - FCP0805H561J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H561J-J1
Film Capacitors FCP0805H561J-J1
CAP FILM 560PF 5% 50VDC 0805

CAP FILM 560PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 41J2435 FCP0805H561J-J1
Product Name Capacitor Pps Film 560Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers