Cornell Dubilier Film Capacitors FCP1206C273G-H2

Description
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1206C273G-H2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206C273G-H2-ND
Film Capacitors FCP1206C273G-H2-ND
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors 2002-FCP1206C273G-H2
Surface Mount Film Capacitors 0.027µF 16V

Surface Mount Film Capacitors 0.027µF 16V

Supplier's Site Datasheet
Capacitors - Film Capacitors - FCP1206C273G-H2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1206C273G-H2
Capacitors - Film Capacitors FCP1206C273G-H2
CAP FILM 0.027UF 2% 16VDC 1206

CAP FILM 0.027UF 2% 16VDC 1206

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FCP1206C273G-H2-ND 2002-FCP1206C273G-H2 FCP1206C273G-H2
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details