Cornell Dubilier Capacitor Pps Film, 8200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier FCP1206H822G-H2

Description
CAPACITOR PPS FILM, 8200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 8200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 8200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 19C1012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 8200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier
19C1012
Capacitor Pps Film, 8200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier 19C1012
CAPACITOR PPS FILM, 8200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 8200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP1206H822G-H2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1206H822G-H2
Film Capacitors FCP1206H822G-H2
CAP FILM 8200PF 2% 50VDC 1206

CAP FILM 8200PF 2% 50VDC 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 19C1012 FCP1206H822G-H2
Product Name Capacitor Pps Film, 8200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 103MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details